The SCD205K162A3Z2F is an IGBT snubber capacitor module designed to suppress voltage transients in low to medium current IGBT applications with high dV/dt. It is rated for 1600 Vdc with a capacitance of 2.0 µF and a tolerance of ±10%. It supports a maximum RMS current of 30.6 A at 55 °C and a peak current of 800 A, with a dV/dt rating of 400 V/µs. The part features a low-loss polypropylene dielectric, self-healing capability, and direct mounting to the IGBT module. The case is constructed from UL94V-0 plastic with tin-plated copper terminals. Dimensions are 44.5 mm in length, 66.7 mm in width, and 46.4 mm in height. Terminal spacing is 25 mm, as indicated by the Z25 suffix. The operating temperature range is -55 °C to 85 °C, and it complies with RoHS standards.
Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from P to N on a six-pack module to eliminate severe voltage transients. Parts ending with Z25 fit IGBTs with 23mm, 25mm and 28mm lead spacing.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCD205K162A3Z2F |
| Product Name | IGBT Snubber Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 2 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 1600 volts |