Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1302729-SCMR18F105PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.768" (19.50mm)
Standard Package: 1,200
Capacitance: 1 F
Tolerance: 0%, +100%
Voltage - Rated: 5.5 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 250mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.630" L x 0.315" W (16.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR18F105MRBA0,478-
SUPERCAPACITOR, 1F, 5.5V, RADIAL; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.25ohmRoHS Compliant: Yes
CAP 1F 0% +100% 5.5V T/H
CAP 1F 0% +100% 5.5V T/H
CAP 1F 0% +100% 5.5V T/H
| Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCMR18F105PRBA0 | 1302729-SCMR18F105PRBA0 | 21AJ9650 | SCMR18F105PRBA0 | SCMR18F105PRBA0 | 66-SCMR18F105PRBA0 |
| Product Name | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 1F, 5.5V, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | CAP 1F 0% +100% 5.5V T/H |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| WVDC | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | |
| Lead Style | Radial lead straight | Radial | Radial | |||
| Mounting Style | Cell | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |