AVX SCMS32F505PRBA0 Supercapacitor
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1302692-SCMS32F505PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.319" (33.50mm)
Standard Package: 200
Capacitance: 5 F
Tolerance: 0%, +100%
Voltage - Rated: 5.5 V
Lead Spacing: 0.610" (15.50mm)
ESR (Equivalent Series Resistance): 120mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.787" L x 0.394" W (20.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-11303,SCMS32F505
CAP 5F 0% +100% 5.5V T/H
CAP 5F 0% +100% 5.5V T/H
SUPERCAPACITOR, 5F, 5.5V, RADIAL; Capacitance:5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:15.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.12ohmRoHS Compliant: Yes
| RS Components, Ltd. | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2506986 | SCMS32F505PRBA0 | 1302692-SCMS32F505PRBA0 | SCMS32F505PRBA0 | SCMS32F505PRBA0 | 21AJ9659 |
| Product Name | Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 5F, 5.5V, Radial; Capacitance Kyocera Avx |
| Applications | Automotive | |||||
| RoHS Compliant | Yes | |||||
| Capacitance Range | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| WVDC | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts |