The SFC37T45K391B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, featuring a 1 3/4" oval aluminum case with 4-tine 1/4" quick connect terminals. It has a capacitance of 45 µF with ±10% tolerance, rated for 370 Vac, and operates within a temperature range of -40°C to 70°C. The capacitor meets EIA-456-A and is cULus recognized with File Number E71645. It includes self-healing properties, fault current protection up to 10,000 amps AFC, and a service life objective of 60,000 hours at 94% survival rate. Capacitance varies by no more than ±3% over the operating temperature range.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 45µF 370V
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
45µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 45UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC37T45K391B-F | 2002-SFC37T45K391B-F | SFC37T45K391B-F | SFC37T45K391B-F-ND | SFC37T45K391B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 45 microF | 45 microF | 45 microF | 45 microF | 45 microF |