The SCD series consists of high dV/dt IGBT snubber capacitor modules designed for direct mounting on IGBT devices to suppress voltage transients. They feature a low-inductance, self-healing polypropylene dielectric, a UL94V-0 plastic case, and tin-plated copper terminals. Capacitance ranges from 0.22 to 4.7 µF with a rated voltage of 600 to 2000 Vdc, operating temperature from -55 °C to 85 °C, and standard capacitance tolerance of ±10%. Lead spacings of 22, 24, 25, 28, 29, and 25.4 mm are listed; custom spacings are available upon request. The modules support peak currents up to 1175 A and RMS currents up to 46.2 A depending on capacitance and voltage rating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCD474K202A3Z68-F |
| Product Name | IGBT Snubber Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 2000 volts |