The 150V, 6F ultracapacitor module contains 60 x 350F, 2.7V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections are on the same end. Voltage management is available, please review the data sheets for additional specifications and ordering options.
Applications
Features and Advantages
CAPACITOR 6F 0%/20% 150V CHAS
CAP LITH HYB 6F 0%/20% 150V CHAS
| Richardson RFPD | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SM0006-150-NB | SM0006-150-NB | SM0006-150-NB |
| Product Name | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 6.00E6 microF | 6.00E6 microF | 6.00E6 microF |
| WVDC | 150 volts | 150 volts | |
| Lead Style | Ring Terminal | ||
| Mounting Style | Module | Bolt-on; Module | Chassis Mount |
| Technology | Single-Layer | Multilayer |