Cornell Dubilier Film Capacitor SCT155K162D3B31-3F

Description
Highlights High peak & RMS current capability Mounts directly to the IGBT module Low inductance < 20 nH Flame resistance case and resin, meets UL94V0 Applications Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from terminal P to terminal N on a six-pack module to eliminate severe voltage transients
Request a Quote Datasheet
Description
Highlights High peak & RMS current capability Mounts directly to the IGBT module Low inductance < 20 nH Flame resistance case and resin, meets UL94V0 Applications Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from terminal P to terminal N on a six-pack module to eliminate severe voltage transients
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - SCT155K162D3B31-3F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
SCT155K162D3B31-3F
Film Capacitor SCT155K162D3B31-3F
Highlights High peak & RMS current capability Mounts directly to the IGBT module Low inductance < 20 nH Flame resistance case and resin, meets UL94V0 Applications Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from terminal P to terminal N on a six-pack module to eliminate severe voltage transients

Highlights

  • High peak & RMS current capability
  • Mounts directly to the IGBT module
  • Low inductance < 20 nH
  • Flame resistance case and resin, meets UL94V0

Applications
Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from terminal P to terminal N on a six-pack module to eliminate severe voltage transients

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number SCT155K162D3B31-3F
Product Name Film Capacitor
Technology Film Capacitors
Capacitance Range 1.5 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104PSB252K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details