The SFC37T50K391B-F is an AC-rated metallized polypropylene motor-run capacitor for split-phase motors, with a 370 Vac rating, 50 µF capacitance, ±10% tolerance, and a 3.91-inch height in an aluminum oval case with 4-terminal quick-connect lugs. It operates from -40°C to 70°C, meets EIA-456-A and is cULus recognized. The capacitor features self-healing, 10,000 amp fault current protection, and a 60,000-hour service life objective with 94% survival rate at rated conditions. Capacitance varies by no more than ±3% over the operating temperature range.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
50µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 50µF 370V
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 50UF 10% 370VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC37T50K391B-F | SFC37T50K391B-F-ND | 2002-SFC37T50K391B-F | SFC37T50K391B-F | SFC37T50K391B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF |