Type SF motor-run and power supply capacitors are AC-rated metallized polypropylene capacitors designed for starting torque and power factor correction in split-phase motors, with applications in refrigeration, air conditioning, and power supply noise suppression. The SFA37T4K219B-F part is an oval aluminum case capacitor with a rated voltage of 370 Vac, capacitance of 4.0 µF, ±10% tolerance, and 2.19-inch height. It features four 1/4-inch quick-connect lug terminals and operates within a temperature range of -40 °C to 70 °C. The capacitor meets EIA-456-A standard and is cULus recognized with File Number E71645. It has a service life objective of 60,000 hours at 94% survival rate and includes built-in fault current protection up to 10,000 amps AFC. The case allows for movement of the cover during internal pressure events; 0.5 inches of vertical clearance above the capacitor is required. Its dry construction is optional and it is RoHS compliant.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
4µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 4µF 370V
CAP FILM 4UF 10% 370VAC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA37T4K219B-F | SFA37T4K219B-F | SFA37T4K219B-F-ND | 2002-SFA37T4K219B-F | SFA37T4K219B-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF |