The SFC37T35K291B-F is an AC-rated metallized polypropylene capacitor designed for motor-run and power supply applications, providing starting torque and power factor correction. It features a 1 3/4" oval aluminum case with 4-tine, 1/4" quick-connect lug terminals, a capacitance of 35.0 µF, a tolerance of ±10%, and a rated voltage of 370 Vac. It operates within a temperature range of -40 ºC to 70 ºC, has a service life objective of 60,000 hours with 94% survival rate, and meets EIA-456-A and cULus E71645 standards. The case dimensions are 2.91 inches in height, with a diameter of 1.91 inches. Self-healing and fault current protection up to 10,000 amps AFC are included.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
35µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302586-SFC37T35K291
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 64
Capacitance: 35 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Motor-Run and Power Supply Capacitors 35µF 370V
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 35UF 10% 370VAC RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC37T35K291B-F | SFC37T35K291B-F-ND | 1302586-SFC37T35K291B-F | 2002-SFC37T35K291B-F | SFC37T35K291B-F | SFC37T35K291B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF | 35 microF | 35 microF | 35 microF |