The SCRN244R-F is a film-paper/extended foil commutating capacitor designed for SCR commutation and high-frequency pulsed applications. It has a capacitance of 5 µF, a peak voltage rating of 1500 Vpk, and is housed in a case code C with a height of 5.75 inches. The capacitor features a 1/4-20 threaded stud terminal and is constructed with tin-plated steel or aluminum case material. It supports a maximum rms current of 60 Arms and is rated for an operating temperature range of -40 °C to +80 °C. The part conforms to EIA RS401 standards and has a life expectancy of 40,000 hours at full rated voltage, current, and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20 threaded stud and insulated terminals to withstand high current and high peak voltages.
5µF Film Capacitor 1500Vpk (1.5KVPK) Paper, Metallized Radial, Can
Commutating Capacitors 5µF 1500V
Win Source Part Number: 1302637-SCRN244R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 1500Vpk (1.5KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 5.810" (147.57mm)
Standard Package: 100
Capacitance: 5 µF
Tolerance: ±10%
Lead Spacing: 1.380" (35.05mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN244R-F | SCRN244R-F | SCRN244R-F-ND | 2002-SCRN244R-F | 1302637-SCRN244R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | |||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |