The SFA37T12.5K288B-F is an AC-rated metallized polypropylene motor-run capacitor for split-phase motors, used in refrigeration, air conditioning, and power supply applications. It features a 1-1/4" oval aluminum case with 4-tine, 1/4" quick-connect terminals, a capacitance of 12.5 µF at 370 Vac, and operates within a temperature range of -40°C to 70°C. The capacitor has a capacitance tolerance of ±10%, a dissipation factor under 0.1%, and a service life objective of 60,000 hours with a 94% survival rate. It includes fault current protection up to 10,000 amps AFC, is self-healing, and meets EIA-456-A and cULus E71645 standards. The case dimensions are 2.88 inches in height and 1.56 inches in width. This variant is rated for 370 Vac and uses a dry construction with tin-plated steel terminals.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Win Source Part Number: 1302623-SFA37T12.5K2
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 3.000" (76.20mm)
Standard Package: 10
Capacitance: 12.5 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
Motor-Run and Power Supply Capacitors 12.5µF 370V
12.5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 12.5UF 10% 370VAC RAD
| Cornell Dubilier | Win Source Electronics | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA37T12.5K288B-F | 1302623-SFA37T12.5K288B-F | SFA37T12.5K288B-F | 2002-SFA37T12.5K288B-F | SFA37T12.5K288B-F-ND | SFA37T12.5K288B-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 12.5 microF | 12.5 microF | 12.5 microF | 12.5 microF | 12.5 microF | 12.5 microF |