Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1302683-SCMT32F755SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.319" (33.50mm)
Standard Package: 150
Capacitance: 7.5 F
Tolerance: -10%, +30%
Voltage - Rated: 5.5 V
Lead Spacing: 0.709" (18.00mm)
ESR (Equivalent Series Resistance): 90mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.984" L x 0.492" W (25.00mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-11304,SCMT32F755
SUPERCAPACITOR, 7.5F, 5.5V, RADIAL; Capacitance:7.5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:18mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 7.5F -10% +30% 5.5V T/H
CAP 7.5F -10% +30% 5.5V T/H
| Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCMT32F755SRBA0 | 1302683-SCMT32F755SRBA0 | 21AJ9663 | SCMT32F755SRBA0 | SCMT32F755SRBA0 |
| Product Name | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 7.5F, 5.5V, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Capacitance Range | 7.50E6 microF | 7.50E6 microF | 7.50E6 microF | 7.50E6 microF | 7.50E6 microF |
| WVDC | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | |
| Lead Style | Radial lead straight | Radial | |||
| Mounting Style | Cell | Through Hole; Through Hole | Through Hole; Through Hole |