This new series of electrochemical, double-layer, series-connected SuperCapacitor modules offers excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offers great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Features
Applications
Win Source Part Number: 1302690-SCMZ1EK507SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: Cable with Connector
Package: Bulk
Height - Seated (Max): 7.087" (180.00mm)
Standard Package: 2
Capacitance: 500 F
Tolerance: -10%, +30%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 1.8mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: User Defined
Package / Case: Module
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 16.339" L x 7.480" W (415.00mm x 190.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCMZ1EK507SRBB0
CAP 500F -10% +30% 16V MODULE
| Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SCMZ1EK507SRBB0 | 1302690-SCMZ1EK507SRBB0 | SCMZ1EK507SRBB0 |
| Product Name | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 5.00E8 microF | 5.00E8 microF | 5.00E8 microF |
| WVDC | 16 volts | 16 volts | 16 volts |
| Lead Style | Module | ||
| Mounting Style | Module | Module | |
| Technology | Multilayer | Single-Layer |