The Type SF series consists of AC-rated metallized polypropylene capacitors designed for motor-run and power supply applications, including starting torque and power factor correction in refrigeration and air conditioning systems. These capacitors feature self-healing properties, fault current protection up to 10,000 amps AFC, and 4-tine, 1/4" quick-connect lug terminals. Capacitance ranges from 1 µF to 100 µF with tolerances of ±10% standard, ±6% or ±3% available. Rated voltages span 240 Vac to 660 Vac, with an operating temperature range of -40°C to 70°C standard, and 90°C available. The service life objective is 60,000 hours at 94% survival rate. The part SFT37S100K475B- corresponds to a 100 µF, 370 Vac capacitor in a 2.0" round case with a 4.75" height and standard ±10% tolerance, conforming to EIA-456-A and cULus recognized File E71645.
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFT37S100K475B- |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Oil |
| Capacitance Range | 100 microF |