Win Source Part Number: 1302745-SCCU25B256SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 200
Capacitance: 25 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 27mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: Q10160994,SCCU25B256
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
CAP 25F -10% +30% 2.7V T/H
CAP 25F -10% +30% 2.7V T/H
DOUBLE LAYER CAP, 25F, 2.7V, RADIAL; Capacitance:25F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 25F -10% +30% 2.7V T/H
| Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302745-SCCU25B256SRB | SCCU25B256SRB | SCCU25B256SRB | SCCU25B256SRB | 50AH2964 | SCCU25B256SRB |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 25F, 2.7V, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Film Capacitors | Single-Layer | Multilayer | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | ||
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |