Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Win Source Part Number: 1302748-SCCX50B207SS
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: Solder Lug
Package: Bulk
Height - Seated (Max): 2.047" (52.00mm)
Standard Package: 50
Capacitance: 200 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 6mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Solder Lug
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-10025,SCCX50B207
CAPACITOR 200F -10% +30% 2.7V TH
SUPER CAPACITOR, 200F, 2.7V, RADIAL; Capacitance:200F; Voltage(DC):2.7V; Capacitor Terminals:Solder Lug; Capacitance Tolerance:-10%, +30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAPACITOR 200F -10% +30% 2.7V TH
| Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCCX50B207SSB | 1302748-SCCX50B207SSB | SCCX50B207SSB | 84AJ1393 | SCCX50B207SSB |
| Product Name | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Capacitor, 200F, 2.7V, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 2.00E8 microF | 2.00E8 microF | 2.00E8 microF | 2.00E8 microF | 2.00E8 microF |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | |
| Lead Style | 2 pins cover | Radial | |||
| Mounting Style | Cell | Through Hole; Radial, Can - Solder Lug | Solder Lug | Through Hole; Through Hole | |
| Technology | Multilayer | Single-Layer | Multilayer |