The SFA66T1K219B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, featuring a 1.25" oval aluminum case with 4-tine, 1/4" quick connect lug terminals. It operates at 660 Vac with a capacitance of 1 µF and a tolerance of ±10%. The capacitor has an operating temperature range of -40 ºC to 70 ºC, a dissipation factor below 0.1%, and a service life objective of 60,000 hours with a 94% survival rate. It includes self-healing properties and fault current protection up to 10,000 amps AFC. The product meets EIA-456-A and is cULus recognized. Dimensions are 2.19 inches in height with a case size of 1.31 inches in width and 2.16 inches in depth.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
Motor-Run and Power Supply Capacitors 1µF 660V
1µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
CAP FILM 1UF 10% 660VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA66T1K219B-F | SFA66T1K219B-F | 2002-SFA66T1K219B-F | SFA66T1K219B-F-ND | SFA66T1K219B-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |