Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SUPER CAPACITOR, 0.33F, 9V, RADIAL; Capacitance:0.33F; Voltage(DC):9V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:13.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 330MF -10% +30% 9V T/H
CAP 330MF -10% +30% 9V T/H
| Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCMR14L334SRBB0 | 84AJ1399 | SCMR14L334SRBB0 | SCMR14L334SRBB0 |
| Product Name | Supercapacitors/Ultracapacitors | Super Capacitor, 0.33F, 9V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Capacitance Range | 330000 microF | 330000 microF | 330000 microF | 330000 microF |
| WVDC | 9 volts | 9 volts | 9 volts | |
| Lead Style | Radial lead straight | Radial | ||
| Mounting Style | Cell | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |