Win Source Part Number: 1302720-SCMR22D155PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.925" (23.50mm)
Standard Package: 1,200
Capacitance: 1.5 F
Tolerance: 0%, +100%
Voltage - Rated: 5.4 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 190mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" L x 0.315" W (16.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR22D155MRBB0,478-
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP 1.5F 0% +100% 5.4V T/H
SUPERCAPACITOR, 1.5F, 5.4V, RADIAL; Capacitance:1.5F; Voltage(DC):5.4V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 1.5F 0% +100% 5.4V T/H
| Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302720-SCMR22D155PRBB0 | SCMR22D155PRBB0 | SCMR22D155PRBB0 | 21AJ9652 | SCMR22D155PRBB0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 1.5F, 5.4V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | ||
| WVDC | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts |