The SFC44T25K391B-F is a motor-run and power supply capacitor from the Type SF series, designed for split-phase motor applications and noise suppression in power supplies. It features a 1 3/4" oval aluminum case with a height of 2.91", 4-pin, 1/4" quick connect lug terminals, and is rated for 440 Vac with a capacitance of 25 µF and ±10% tolerance. The capacitor operates within a temperature range of -40°C to 70°C and meets EIA-456-A and cULus E71645 standards. It has self-healing properties, fault current protection up to 10,000 amps AFC, and a service life objective of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
25µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
Motor-Run and Power Supply Capacitors 25µF 440V
Win Source Part Number: 1302599-SFC44T25K391
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 32
Capacitance: 25 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 25UF 10% 440VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC44T25K391B-F | SFC44T25K391B-F-ND | SFC44T25K391B-F | 2002-SFC44T25K391B-F | 1302599-SFC44T25K391B-F | SFC44T25K391B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF |