The SFA44T4K156B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, featuring a 1-1/4" oval aluminum case with 4-tine, 1/4" quick-connect terminals. It has a capacitance of 4.0 µF with a ±10% tolerance, rated for 440 Vac, and a height of 1.56 inches. The capacitor operates within a temperature range of -40°C to 70°C, meets EIA-456-A and cULus E71645 standards, and has a service life objective of 60,000 hours at 94% survival rate. Self-healing properties and fault current protection up to 10,000 amps AFC are included. The part is RoHS compliant.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
4µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302580-SFA44T4K156B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 1.680" (42.67mm)
Standard Package: 126
Capacitance: 4 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
Motor-Run and Power Supply Capacitors 4µF 440V
| Cornell Dubilier | DigiKey | Win Source Electronics | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA44T4K156B-F | SFA44T4K156B-F-ND | 1302580-SFA44T4K156B-F | SFA44T4K156B-F | 2002-SFA44T4K156B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Oil Filled Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | |||
| Technology | Film Capacitors | Film Capacitors | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | ||
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF |