Win Source Part Number: 1302710-SCMR14G334SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.610" (15.50mm)
Standard Package: 230
Capacitance: 330 mF
Tolerance: -10%, +30%
Voltage - Rated: 7.5 V
Lead Spacing: 0.531" (13.50mm)
ESR (Equivalent Series Resistance): 450mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.945" L x 0.315" W (24.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR14G334MRBB0,478-
330mF (EDLC) Supercapacitor 7.5V Radial, Can 450mOhm @ 1kHz 1000 Hrs @ 65°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP 330MF -10% +30% 7.5V T/H
CAP 330MF -10% +30% 7.5V T/H
| Win Source Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302710-SCMR14G334SRBB0 | 478-12181-ND | SCMR14G334SRBB0 | SCMR14G334SRBB0 | SCMR14G334SRBB0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | Multilayer | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 330000 microF | 330000 microF | 330000 microF | 330000 microF | 330000 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | ||
| WVDC | 7.5 volts | 7.5 volts | 7.5 volts |