The SFT66T40K475B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, housed in a 2.5-inch round aluminum case with a height of 4.75 inches and standard 4-tine 1/4-inch quick connect lug terminals. It is rated for 660 Vac and has a capacitance of 40 µF with ±10% tolerance. The device operates from -40 ºC to 70 ºC, supports self-healing, and meets EIA-456-A and cULus E71645 standards. It provides fault current protection up to 10,000 amps AFC and has a service life objective of 60,000 hours with a 94% survival rate at rated conditions. Capacitance varies by no more than ±3% over the operating temperature range.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1302577-SFT66T40K475
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 660V
Applications: Motor Run
Height - Seated (Max): 4.870" (123.70mm)
Standard Package: 1
Capacitance: 40 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.620" Dia (66.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
40µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
CAP FILM 40UF 10% 660VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFT66T40K475B-F | SFT66T40K475B-F | 1302577-SFT66T40K475B-F | SFT66T40K475B-F-ND | SFT66T40K475B-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF |