Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Win Source Part Number: 1302764-SCCY85B607SL
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: Weld Stud
Package: Bulk
Height - Seated (Max): 3.425" (87.00mm)
Standard Package: 32
Capacitance: 600 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
ESR (Equivalent Series Resistance): 1.6mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Chassis Mount
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0040
Mfr: KYOCERA AVX
CAP, 600F, 2.7V, SUPER CAP, CAN; Capacitance:600F; Voltage Rating:2.7V; Capacitor Terminals:Weldable Pin; Product Range:SCC LE Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes
CAP 600F -10% +30% 2.7V CHAS MT
| Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCCY85B607SLBLE | 1302764-SCCY85B607SLBLE | 56AC6432 | SCCY85B607SLBLE |
| Product Name | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 600F, 2.7V, Super Cap, Can; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 6.00E8 microF | 6.00E8 microF | 6.00E8 microF | 6.00E8 microF |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |
| Lead Style | Weldable terminal from one side | Radial | ||
| Mounting Style | Cell | Weldable Pin | Bolt-on; Radial, Can | |
| Technology | Multilayer | Single-Layer |