SFA44T5K219B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, featuring a 1 1/4" oval aluminum case with 4-tine 1/4" quick connect lugs and a capacitance of 5.0 µF with ±10% tolerance at 440 Vac. It has a height of 2.19 inches, operates within a temperature range of -40°C to 70°C, and meets EIA Standard EIA-456-A and cULus File E71645. The capacitor includes self-healing properties and fault current protection up to 10,000 amps AFC.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
CAP FILM 5UF 10% 440VAC RADIAL Product overview: SFA44T5K219B-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SFA44T5K219B-F can be used for catalog matching and distributor lookup.
5µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 5µF 440V
Win Source Part Number: 1302570-SFA44T5K219B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 2.310" (58.67mm)
Standard Package: 63
Capacitance: 5 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
| Cornell Dubilier | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA44T5K219B-F | 62-SFA44T5K219B-F | SFA44T5K219B-F-ND | 2002-SFA44T5K219B-F | 1302570-SFA44T5K219B-F | SFA44T5K219B-F |
| Product Name | Film Paper Film Capacitors | 5UF Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | |||
| Technology | Film Capacitors | Film Capacitors | ||||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | |||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |