The SCR.75-1500R2E-NF is a non-inductive polypropylene film/foil capacitor rated for 1500V peak with a capacitance of 0.75 µF and a tolerance of +1% to +2%. It has a maximum dissipation factor of 0.1% at 1 kHz, supports a maximum RMS current of 100 A, and handles up to 15060 volt-amperes. The device operates within a temperature range of -40°C to +65°C with a maximum surface temperature of 80°C. It is mounted using two 1/4-20 thread studs with a maximum torque of 20 in/lbs per terminal, and includes one flat washer, one lock washer, and one nut per terminal. The case is an unpainted aluminum housing with a nonferrous cover. The capacitor is RoHS compliant and does not include a PCB.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCR.75-1500R2E-NF |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |