Cornell Dubilier Film Paper Film Capacitors SFA37T2K156B-F

Description
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Request a Quote Datasheet
Description
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFA37T2K156B-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFA37T2K156B-F
Film Paper Film Capacitors SFA37T2K156B-F
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round

Power Film Ac Applications / Motor Run Capcitors / Single Rating Round

Supplier's Site Datasheet
Film Capacitors 2002-SFA37T2K156B-F
Motor-Run and Power Supply Capacitors 2µF 370V

Motor-Run and Power Supply Capacitors 2µF 370V

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - SFA37T2K156B-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
SFA37T2K156B-F-ND
Motor Start, Motor Run Capacitors (AC) SFA37T2K156B-F-ND
2µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

2µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Oil Filled Capacitor - SFA37T2K156B-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
SFA37T2K156B-F
Oil Filled Capacitor SFA37T2K156B-F
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.

Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1302610-SFA37T2K156B-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302610-SFA37T2K156B-F
Capacitors - Film Capacitors 1302610-SFA37T2K156B-F
Win Source Part Number: 1302610-SFA37T2K156B -F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 370V Applications: Motor Run Height - Seated (Max): 1.680" (42.67mm) Standard Package: 126 Capacitance: 2 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE)

Win Source Part Number: 1302610-SFA37T2K156B-F
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 1.680" (42.67mm)
Standard Package: 126
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)

Buy Now Datasheet
Capacitors - Film Capacitors - SFA37T2K156B-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFA37T2K156B-F
Capacitors - Film Capacitors SFA37T2K156B-F
CAP FILM 2UF 10% 370VAC RADIAL

CAP FILM 2UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SFA37T2K156B-F 2002-SFA37T2K156B-F SFA37T2K156B-F-ND SFA37T2K156B-F 1302610-SFA37T2K156B-F SFA37T2K156B-F
Product Name Film Paper Film Capacitors Film Capacitors Motor Start, Motor Run Capacitors (AC) Oil Filled Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF 2 microF 2 microF 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PSB302K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers