The SFC66T8K291B-F is an AC-rated metallized polypropylene motor-run and power supply capacitor with a 2.91-inch case height and 4-way 1/4" quick connect lug terminals. It is rated for 660 Vac, has a capacitance of 8.0 µF with ±10% tolerance, and operates within a temperature range of -40°C to 70°C. The capacitor features self-healing, fault current protection up to 10,000 amps AFC, and meets EIA Standard EIA-456-A and cULus File Number E71645. Its service life objective is 60,000 hours with a 94% survival rate under rated conditions. The case is aluminum with environmentally safe dielectric fluid encapsulation. A minimum 0.5-inch clearance above the cover is required to allow for pressure-induced expansion.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 8µF 660V
8µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302544-SFC66T8K291B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 660V
Applications: Motor Run
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 64
Capacitance: 8 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 8UF 10% 660VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC66T8K291B-F | 2002-SFC66T8K291B-F | SFC66T8K291B-F-ND | 1302544-SFC66T8K291B-F | SFC66T8K291B-F | SFC66T8K291B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF | 8 microF | 8 microF | 8 microF |