Win Source Part Number: 1302733-SCCS25E705PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 900
Capacitance: 7 F
Tolerance: 0%, +100%
Voltage - Rated: 3 V
Lead Spacing: 0.217" (5.50mm)
ESR (Equivalent Series Resistance): 60mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-11286,SCCS25E705
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
CAPACITOR 7F 0% +100% 3V T/H
CAPACITOR 7F 0% +100% 3V T/H
| Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302733-SCCS25E705PRB | SCCS25E705PRB | SCCS25E705PRB | SCCS25E705PRB |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | Multilayer | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 7.00E6 microF | 7.00E6 microF | 7.00E6 microF | 7.00E6 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | ||
| WVDC | 3 volts | 3 volts | 3 volts |