The SFC37T30K291B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, featuring a 1.91 in × 2.91 in oval aluminum case with four 1/4-inch quick-connect lugs. It is rated for 370 Vac, has a capacitance of 30 µF with ±10% tolerance, an operating temperature range of -40 °C to 70 °C, and a service life objective of 60,000 hours at 94% survival rate. It meets EIA-456-A and is cULus recognized. The capacitor includes self-healing properties and fault current protection up to 10,000 amps AFC.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
Win Source Part Number: 1302590-SFC37T30K291
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 1
Capacitance: 30 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
30µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 30µF 370V
CAP FILM 30UF 10% 370VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC37T30K291B-F | SFC37T30K291B-F | 1302590-SFC37T30K291B-F | SFC37T30K291B-F-ND | 2002-SFC37T30K291B-F | SFC37T30K291B-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF | 30 microF | 30 microF |