The SCCS20E505PRB is a cylindrical supercapacitor from Lingto Electronic Limited, featuring a rated capacitance of 5F and a maximum voltage of 3.0V. It operates effectively within a temperature range of -40°C to +65°C. This supercapacitor is designed for high pulse power applications, offering low equivalent series resistance (ESR) and low leakage current, making it suitable for use in conjunction with batteries for extended backup time and instantaneous power delivery. The SCCS20E505PRB is particularly applicable in various fields, including camera flash systems, energy harvesting, wireless alarms, and remote metering. It is compatible with hand soldering and wave soldering processes, provided that appropriate precautions are taken. The product has undergone rigorous quality inspections, including life cycle testing and high-temperature load life assessments, ensuring reliability in demanding environments.
Win Source Part Number: 1302736-SCCS20E505PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 900
Capacitance: 5 F
Tolerance: 0%, +100%
Voltage - Rated: 3 V
Lead Spacing: 0.217" (5.50mm)
ESR (Equivalent Series Resistance): 70mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-11285,SCCS20E505
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
CAPACITOR 5F 0% +100% 3V T/H
CAPACITOR 5F 0% +100% 3V T/H
SUPER CAPACITOR, 5F, 3V, RADIAL; Capacitance:5F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.07ohm RoHS Compliant: Yes
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302736-SCCS20E505PRB | SCCS20E505PRB | SCCS20E505PRB | SCCS20E505PRB | 84AJ1386 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Capacitor, 5F, 3V, Radial; Capacitance Kyocera Avx |
| Technology | Multilayer | Single-Layer | Multilayer | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | ||
| WVDC | 3 volts | 3 volts | 3 volts | 3 volts |