Win Source Part Number: 1302700-SCMR14F474PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.610" (15.50mm)
Standard Package: 900
Capacitance: 470 mF
Tolerance: 0%, +100%
Voltage - Rated: 5.5 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 380mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.630" L x 0.315" W (16.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR14F474MRBA0,478-
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP 470MF 0% +100% 5.5V T/H
SUPER CAPACITOR, 0.47F, 5.5V, RADIAL; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 470MF 0% +100% 5.5V T/H
| Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302700-SCMR14F474PRBA0 | SCMR14F474PRBA0 | SCMR14F474PRBA0 | 84AJ1398 | SCMR14F474PRBA0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Capacitor, 0.47F, 5.5V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | ||
| WVDC | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts |