The SCD105K102D3Z25-F is a high dV/dt IGBT snubber capacitor module designed for direct mounting across IGBT modules to suppress voltage transients. It has a capacitance of 1.0 µF, a rated DC voltage of 1000 V, and a 500 V AC rating at 60 Hz. The part supports a peak current of 400 A and a maximum RMS current of 17.5 A at 55 °C, with an ESR of 5 mΩ. It uses a low-loss polypropylene dielectric and features self-healing protection. The capacitor is constructed with a UL94V-0 plastic case and dry resin, with tin-plated copper terminals. Its dimensions are 29.0 mm in length, 47.0 mm in width, and 26.7 mm in height. Terminal spacing is 25 mm, conforming to the Z25 configuration. Rated for operation from -55 °C to 85 °C, it meets a 3 kVac test voltage between terminals and case, and is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Cap Film 1uF 1000V PP 10%( 46.99 X 29 X 26.7mm) Screw Mount Lug 0.0175 Ohm 85°C Product overview: SCD105K102D3Z25-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 1000V, 0.0175 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 1000V, 0.0175 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SCD105K102D3Z25-F
1µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
IGBT Snubber Capacitor Modules 1µF 1000V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1019157-SCD105K102D3
Category: Capacitors>Film Capacitors
Series: SCD
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 1000V (1kV)
Applications: Snubber
Height - Seated (Max): 1.051" (26.70mm)
Standard Package: 1
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 1.850" L x 1.142" W (47.00mm x 29.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 1UF 10% 1KVDC SCREW
| Cornell Dubilier | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCD105K102D3Z25-F | 62-SCD105K102D3Z25-F | SCD105K102D3Z25-F-ND | 2002-SCD105K102D3Z25-F | SCD105K102D3Z25-F | 1019157-SCD105K102D3Z25-F | SCD105K102D3Z25-F |
| Product Name | Film Paper Film Capacitors | 1uF 1000V 0.0175 Ohm Capacitor | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |