Cornell Dubilier IGBT Snubber Capacitor SCM105K122H4P2F

Description
Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.
Request a Quote Datasheet
Description
Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - SCM105K122H4P2F - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
SCM105K122H4P2F
IGBT Snubber Capacitor SCM105K122H4P2F
Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.

Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number SCM105K122H4P2F
Product Name IGBT Snubber Capacitor
Operating Temperature -55 to 70 C (-67 to 158 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers