The SCD series provides high dV/dt IGBT snubber protection for low to medium current applications, mounting directly across the bus terminals to suppress voltage transients. It uses a low-loss polypropylene dielectric with self-healing properties and is rated for 600 to 2000 Vdc operating voltage, with a capacitance range of 0.22 to 4.7 µF and ±10% standard tolerance. The component is housed in a plastic UL94V-0 case with tin-plated copper terminals and operates from -55 °C to 85 °C. The SCD155K162A3X44-F variant specifies a 1.5 µF capacitance, 1600 Vdc rating, and a 44 mm terminal spacing, with an RMS current capability of 25.6 A at 55 °C and dimensions of 41.9 mm length, 68.6 mm width, and 38.1 mm height.
Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from P to N on a six-pack module to eliminate severe voltage transients. Parts ending with Z25 fit IGBTs with 23mm, 25mm and 28mm lead spacing.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCD155K162A3X44-F |
| Product Name | IGBT Snubber Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 1.5 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 1600 volts |