Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP 7.5F -10% +30% 5V T/H
SUPERCAPACITOR, 7.5F, 5V, RADIAL; Capacitance:7.5F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:18mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.055ohmRoHS Compliant: Yes
CAP 7.5F -10% +30% 5V T/H
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCMT32C755SRBA0 | SCMT32C755SRBA0 | 21AJ9662 | SCMT32C755SRBA0 |
| Product Name | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 7.5F, 5V, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Range | 7.50E6 microF | 7.50E6 microF | 7.50E6 microF | 7.50E6 microF |
| WVDC | 5 volts | 5 volts | 5 volts | |
| Lead Style | Radial lead straight | Radial | ||
| Mounting Style | Cell | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |