SFA44T2K156B-F is an AC-rated metallized polypropylene motor-run capacitor for 440 Vac applications, featuring a 1.56-inch height, 1-1/4 inch oval aluminum case, and standard 4-tine, 1/4-inch quick connect lugs. It has a capacitance of 2.0 µF with ±10% tolerance, operates from -40°C to 70°C, and meets EIA-456-A and cULus E71645 standards. The capacitor provides self-healing, fault current protection up to 10,000 amps AFC, and a service life objective of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
Motor-Run and Power Supply Capacitors 2µF 440V
2µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302607-SFA44T2K156B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 1.680" (42.67mm)
Standard Package: 126
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 2UF 10% 440VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA44T2K156B-F | SFA44T2K156B-F | 2002-SFA44T2K156B-F | SFA44T2K156B-F-ND | 1302607-SFA44T2K156B-F | SFA44T2K156B-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |