Richardson RFPD IGBT Snubber Capacitor SCM205K122H4P24

Description
Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.
Request a Quote Datasheet
Description
Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - SCM205K122H4P24 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
SCM205K122H4P24
IGBT Snubber Capacitor SCM205K122H4P24
Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.

Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number SCM205K122H4P24
Product Name IGBT Snubber Capacitor
Operating Temperature -55 to 70 C (-67 to 158 F)
Capacitance Range 2 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1200 volts
Unlock Full Specs
to access all available technical data