The SFA44T4K219B-F is an AC-rated metallized polypropylene motor-run capacitor for split-phase motors and power supply applications, featuring a 1-1/4" oval aluminum case with 1.56" height and four 1/4" quick-connect lugs. It has a capacitance of 4.0 µF with ±10% tolerance, rated for 440 Vac, and operates from -40°C to 70°C. The capacitor meets EIA-456-A and is cULus recognized with File Number E71645. It includes self-healing properties, fault current protection up to 10,000 amps AFC, and a service life objective of 60,000 hours at 94% survival rate. Capacitance varies by no more than ±3% over the operating temperature range.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 4µF 440V
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
4µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302581-SFA44T4K219B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 2.310" (58.67mm)
Standard Package: 63
Capacitance: 4 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SFA44T4K219B-F
CAP FILM 4UF 10% 440VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA44T4K219B-F | 2002-SFA44T4K219B-F | SFA44T4K219B-F | SFA44T4K219B-F-ND | 1302581-SFA44T4K219B-F | SFA44T4K219B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF |