Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1F (EDLC) Supercapacitor 5.4V Radial, Can 250mOhm @ 1kHz 1000 Hrs @ 65°C
Series-Connected SuperCapacitor Modules Product overview: SCMR18D105PSBB0H from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR18D105PSBB0H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302731-SCMR18D105PS
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 270
Capacitance: 1 F
Tolerance: 0%, +100%
Voltage - Rated: 5.4 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 250mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR18D105MSBB0,SCMR
CAP 1F 0% +100% 5.4V T/H
CAP 1F 0% +100% 5.4V T/H
CAP, 1F, 5.4V, 20%, SUPER CAP, RADIAL; Capacitance:1F; Voltage Rating:5.4V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 60°C;RoHS Compliant: Yes
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCMR18D105PSBB0H | SCMR18D105PSBB0H-ND | 61-SCMR18D105PSBB0H | 1302731-SCMR18D105PSBB0H | SCMR18D105PSBB0H | SCMR18D105PSBB0H | 56AC6442 |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 1F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | |
| WVDC | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts | ||
| Lead Style | Radial lead straight | Radial | Radial | ||||
| Mounting Style | Cell | Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |