Kyocera Corporation Supercapacitors/Ultracapacitors SCCR20B335PRB

Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet
Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCCR20B335PRB
Supercapacitors/Ultracapacitors SCCR20B335PRB
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Supplier's Site Datasheet
Supercapacitors - 1862164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1862164
Supercapacitors 1862164
KYOCERA AVX SCCR20B335PRB Supercapacitor

KYOCERA AVX SCCR20B335PRB Supercapacitor

Supplier's Site
Supercapacitors - 1862216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1862216
Supercapacitors 1862216
KYOCERA AVX SCCR20B335PRB Supercapacitor

KYOCERA AVX SCCR20B335PRB Supercapacitor

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1035566-SCCR20B335PRB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1035566-SCCR20B335PRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1035566-SCCR20B335PRB
Win Source Part Number: 1035566-SCCR20B335PR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,600 Capacitance: 3.3 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 95mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: SCCR20B335SRB,478-10 012

Win Source Part Number: 1035566-SCCR20B335PRB
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,600
Capacitance: 3.3 F
Tolerance: 0%, +100%
Voltage - Rated: 2.7 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 95mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: SCCR20B335SRB,478-10012

Buy Now Datasheet
Cap, 3.3F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx - 10AC9071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx
10AC9071
Cap, 3.3F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx 10AC9071
CAP, 3.3F, 2.7V, SUPER CAP, RADIAL; Capacitance:3.3F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

CAP, 3.3F, 2.7V, SUPER CAP, RADIAL; Capacitance:3.3F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Super Capacitor, 3.3F, 2.7V, Radial; Capacitance Kyocera Avx - 84AJ1383 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor, 3.3F, 2.7V, Radial; Capacitance Kyocera Avx
84AJ1383
Super Capacitor, 3.3F, 2.7V, Radial; Capacitance Kyocera Avx 84AJ1383
SUPER CAPACITOR, 3.3F, 2.7V, RADIAL; Capacitance:3.3F; Capacitance Tolerance:0%, +100%; Lead Spacing:3.2mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.095ohm; Product Range:SCC Series; Diameter:8mm RoHS Compliant: Yes

SUPER CAPACITOR, 3.3F, 2.7V, RADIAL; Capacitance:3.3F; Capacitance Tolerance:0%, +100%; Lead Spacing:3.2mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.095ohm; Product Range:SCC Series; Diameter:8mm RoHS Compliant: Yes

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCR20B335PRB - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCR20B335PRB
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR20B335PRB
CAP 3.3F 0% +100% 2.7V T/H

CAP 3.3F 0% +100% 2.7V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCR20B335PRB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCR20B335PRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR20B335PRB
CAP 3.3F 0% +100% 2.7V T/H

CAP 3.3F 0% +100% 2.7V T/H

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SCCR20B335PRB 1862164 1862216 1035566-SCCR20B335PRB 10AC9071 84AJ1383 SCCR20B335PRB SCCR20B335PRB
Product Name Supercapacitors/Ultracapacitors Supercapacitors Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 3.3F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx Super Capacitor, 3.3F, 2.7V, Radial; Capacitance Kyocera Avx Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Range 3.30E6 microF 3.30E6 microF 3.30E6 microF 3.30E6 microF 3.30E6 microF 3.30E6 microF
WVDC 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Lead Style Radial lead straight Radial Radial
Mounting Style Cell Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers