The SCD205K122A3Z25-F is a high dV/dt IGBT snubber capacitor module designed for direct mounting to IGBT modules to suppress voltage transients. It has a capacitance of 2.0 µF, a rated DC voltage of 1200 V, and a maximum RMS current of 30.1 A at 100 kHz. The capacitor uses a low-loss polypropylene dielectric, features self-healing properties, and is housed in a UL94V-0 plastic case. Its dimensions are 46.4 mm in length, 56.5 mm in width, and 50.2 mm in height, with a terminal spacing of 25 mm. The part operates within a temperature range of -55 °C to 85 °C and meets a test voltage of 3 kVac between terminals and case. It is RoHS compliant and intended for use in low to medium current IGBT applications with high switching transients.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
2µF Film Capacitor 580V 1200V (1.2kV) Polypropylene (PP), Metallized Rectangular Box
Win Source Part Number: 989028-SCD205K122A3Z
Category: Capacitors>Film Capacitors
Series: SCD
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 580V
Voltage Rating - DC: 1200V (1.2kV)
Applications: Snubber
Height - Seated (Max): 1.976" (50.20mm)
Standard Package: 1
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 4 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 2.224" L x 1.827" W (56.50mm x 46.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-4161,SCD205K122A
IGBT Snubber Capacitor Modules 2µF 1200V
Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from P to N on a six-pack module to eliminate severe voltage transients. Parts ending with Z25 fit IGBTs with 23mm, 25mm and 28mm lead spacing.
CAP FILM 2UF 10% 1.2KVDC SCREW
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCD205K122A3Z25-F | 338-4161-ND | 989028-SCD205K122A3Z25-F | 2002-SCD205K122A3Z25-F | SCD205K122A3Z25-F | SCD205K122A3Z25-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |