Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCX50B227SSBLE

Description
Win Source Part Number: 1302774-SCCX50B227SS BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Solder Lug Package: Bulk Height - Seated (Max): 2.047" (52.00mm) Standard Package: 50 Capacitance: 220 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.413" (10.50mm) ESR (Equivalent Series Resistance): 5mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can - Solder Lug Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: 478-11294
Request a Quote Datasheet
Description
Win Source Part Number: 1302774-SCCX50B227SS BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Solder Lug Package: Bulk Height - Seated (Max): 2.047" (52.00mm) Standard Package: 50 Capacitance: 220 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.413" (10.50mm) ESR (Equivalent Series Resistance): 5mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can - Solder Lug Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: 478-11294
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302774-SCCX50B227SSBLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302774-SCCX50B227SSBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302774-SCCX50B227SSBLE
Win Source Part Number: 1302774-SCCX50B227SS BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Solder Lug Package: Bulk Height - Seated (Max): 2.047" (52.00mm) Standard Package: 50 Capacitance: 220 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.413" (10.50mm) ESR (Equivalent Series Resistance): 5mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can - Solder Lug Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: 478-11294

Win Source Part Number: 1302774-SCCX50B227SSBLE
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: Solder Lug
Package: Bulk
Height - Seated (Max): 2.047" (52.00mm)
Standard Package: 50
Capacitance: 220 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.413" (10.50mm)
ESR (Equivalent Series Resistance): 5mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Solder Lug
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-11294

Buy Now Datasheet
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCCX50B227SSBLE
Supercapacitors/Ultracapacitors SCCX50B227SSBLE
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCX50B227SSBLE - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCX50B227SSBLE
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCX50B227SSBLE
CAPACITOR 220F -10% +30% 2.7V TH

CAPACITOR 220F -10% +30% 2.7V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1302774-SCCX50B227SSBLE SCCX50B227SSBLE SCCX50B227SSBLE
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors/Ultracapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Multilayer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 2.20E8 microF 2.20E8 microF 2.20E8 microF
Capacitance Tolerance 30 (+/- %)
WVDC 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details