Cornell Dubilier Film Capacitor SCT155K202D3B31-1F

Description
Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from terminal P to terminal N on a six-pack module to eliminate severe voltage transients.
Request a Quote Datasheet
Description
Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from terminal P to terminal N on a six-pack module to eliminate severe voltage transients.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - SCT155K202D3B31-1F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
SCT155K202D3B31-1F
Film Capacitor SCT155K202D3B31-1F
Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from terminal P to terminal N on a six-pack module to eliminate severe voltage transients.

Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from terminal P to terminal N on a six-pack module to eliminate severe voltage transients.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number SCT155K202D3B31-1F
Product Name Film Capacitor
Technology Film Capacitors
Capacitance Range 1.5 microF
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1913064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details