The SCD205K102A3Z25-F is a High dV/dt Direct Mount IGBT Snubber capacitor module designed to suppress voltage transients in IGBT applications. It has a capacitance of 2.00 µF, a rated DC voltage of 1000 Vdc, and an RMS current rating of 26.2 A at 100 kHz. The part features a tin-plated copper terminal, polypropylene dielectric, and a plastic UL94V-0 case. It measures 38.1 mm in length, 52.1 mm in width, and 38.1 mm in height, with a 25 mm terminal spacing. The capacitor is self-healing, has low inductance, and is rated for operation from -55 °C to 85 °C. It meets a test voltage of 3 kVac between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
2µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
IGBT Snubber Capacitor Modules 2µF 1000V
CAP FILM 2UF 10% 1KVDC SCREW Product overview: SCD205K102A3Z25-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SCD205K102A3Z25-F
Win Source Part Number: 1302663-SCD205K102A3
Category: Capacitors>Film Capacitors
Series: SCD
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: Snubber
Height - Seated (Max): 1.402" (35.60mm)
Standard Package: 1
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 4 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 1.776" L x 1.370" W (45.10mm x 34.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)
Type SCD IGBT Snubber Capacitor Modules. Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from P to N on a six-pack module to eliminate severe voltage transients. Parts ending with Z25 fit IGBTs with 23mm, 25mm and 28mm lead spacing. If you have preferred lead spacing, please specify.
CAP FILM 2UF 10% 1KVDC SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCD205K102A3Z25-F | SCD205K102A3Z25-F-ND | 2002-SCD205K102A3Z25-F | 62-SCD205K102A3Z25-F | 1302663-SCD205K102A3Z25-F | SCD205K102A3Z25-F | SCD205K102A3Z25-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | 2UF Capacitor | Capacitors - Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||||
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |