850F (EDLC) Supercapacitor 2.7V Radial, Can - 3 Lead 1mOhm @ 1kHz 2000 Hrs @ 65°C
SUPERCAP CYLINDRICAL Product overview: SCCY1AB857S3PBLE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCY1AB857S3PBLE can be used for catalog matching and distributor lookup.
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Win Source Part Number: 1302760-SCCY1AB857S3
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: Quick Connect, Disconnect
Package: Bulk
Height - Seated (Max): 4.606" (117.00mm)
Standard Package: 40
Capacitance: 850 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.810" (20.57mm)
ESR (Equivalent Series Resistance): 1mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Chassis Mount
Package / Case: Radial, Can - 3 Lead
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCY1AB857S3PBLE
SUPERCAP CYLINDRICAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SCCY1AB857S3PBLE-ND | 61-SCCY1AB857S3PBLE | SCCY1AB857S3PBLE | 1302760-SCCY1AB857S3PBLE | SCCY1AB857S3PBLE |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Tolerance | 30 (+/- %) | -10 (+/- %) | 30 (+/- %) | 30 (+/- %) | |
| Lead Style | Quick Connect, Disconnect | 3-Prong solder pin | Radial | ||
| Mounting Style | Chassis Mount | Cell | Bolt-on; Radial, Can - 3 Lead |