The SFA37T5K219B-F is an AC-rated metallized polypropylene motor-run capacitor for split-phase motors in refrigeration and air conditioning applications, featuring 4-tine, 1/4" quick-connect lugs. It has a capacitance of 5.0 µF with ±10% tolerance, a rated voltage of 370 Vac, and operates within a standard temperature range of -40°C to 70°C. The capacitor is housed in an aluminum oval case measuring 2.19 inches in height, with self-healing properties and fault current protection up to 10,000 amps AFC. It meets EIA-456-A and is cULus recognized under File Number E71645, with a service life objective of 60,000 hours at 94% survival rate. The case design includes a safety pressure interrupter requiring a minimum of 0.5 inch clearance above the cover for proper operation.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 5µF 370V
5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 5UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA37T5K219B-F | 2002-SFA37T5K219B-F | SFA37T5K219B-F-ND | SFA37T5K219B-F | SFA37T5K219B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |