The SCRN241R-F is a film-paper commutating capacitor for SCR applications, featuring a tin-plated steel or aluminum case with a 1/4-20 threaded stud terminal and insulated connectors. It has a capacitance of 1 µF, a peak voltage rating of 1500 Vpk, and is rated for 60 A rms current. The case dimensions are 2.88 inches in height, with a maximum VA rating of 1240 at 65 °C. It operates within a temperature range of -40 °C to +80 °C, conforms to EIA RS401, and is designed for a 40,000-hour life at full rated conditions.
Power Film Dc Applications / Scr Commutation Capacitors
Commutating Capacitors 1µF 1500V
Win Source Part Number: 1302650-SCRN241R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 1500Vpk (1.5KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 2.940" (74.68mm)
Standard Package: 1
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SCRN241R-F,338-4166
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20 threaded stud and insulated terminals to withstand high current and high peak voltages.
1µF Film Capacitor 1500Vpk (1.5KVPK) Paper, Metallized Radial, Can
CAP FILM 1UF 10% 1.5KVPK RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN241R-F | 2002-SCRN241R-F | 1302650-SCRN241R-F | SCRN241R-F | 338-4166-ND | SCRN241R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |