Type SF AC-rated metallized polypropylene capacitors are designed for motor-run and power supply applications, providing starting torque, power factor correction, and noise suppression. The SFT44T50K391B-F part is a round-case variant with a 50 µF capacitance, rated for 440 Vac, and features a 2.91-inch height, aluminum case, and 4-tine 1/4" quick connect lug terminals. It operates within a temperature range of -40°C to 70°C, meets EIA-456-A and cULus E71645 standards, has a service life objective of 60,000 hours at 94% survival rate, and includes built-in fault current protection up to 10,000 amps AFC. Capacitance tolerance is ±10%, with a dissipation factor below 0.1%.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 50µF 440V
50µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302565-SFT44T50K391
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 25
Capacitance: 50 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.620" Dia (66.55mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 50UF 10% 440VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFT44T50K391B-F | 2002-SFT44T50K391B-F | SFT44T50K391B-F-ND | 1302565-SFT44T50K391B-F | SFT44T50K391B-F | SFT44T50K391B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF |